EN
  • EN
  • DE

AD660BRZ-REEL

Part No AD660BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 24SOIC / 16 Bit Digital to Analog Converter 1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series DACPORT®
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 1
Settling Time 13µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±13.5V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number AD660
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD660BRZ-REEL-ND,AD660BRZ-REELDKR,AD660BRZ-REELTR,AD660BRZ-REELCT,-2735-AD660BRZ-REELCT
Standard Package 1,000
Win Source Part Number 1005067-AD660BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD660BRZ-REEL CAD Model

Description

The AD660BRZ-REEL is a high-performance, monolithic 16-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is designed for direct interfacing to microprocessors and digital signal processing systems, offering an excellent combination of accuracy, speed, and ease of integration for advanced industrial, medical, and communication applications.

Key Features

  • High Resolution: 16-bit resolution ensures precise digital-to-analog conversion, providing fine granularity for applications that demand high levels of accuracy.
  • Monolithic Construction: The integrated circuit is built on a single chip, which enhances reliability and reduces system complexity.
  • Low Power Consumption: Designed for efficiency, the AD660BRZ-REEL is suitable for power-sensitive applications, extending the life of battery-operated devices.
  • Settling Time: Features a fast settling time, allowing for quick and responsive signal conversion which is critical in high-speed data processing.
  • Voltage Output: The DAC provides a stable and precise voltage output, compatible with a wide range of subsequent electronic components and systems.
  • Flexible Interface: The device supports various microprocessor interfaces, making it versatile for integration with different digital systems.

Applications

The AD660BRZ-REEL DAC is ideally suited for a variety of demanding applications. These include:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Imaging Systems
  • High-resolution Imaging Systems
  • Communications Infrastructure

Product Specifications

The AD660BRZ-REEL comes in a surface-mount package and is available on a reel, facilitating automated assembly processes. It operates over a specified temperature range, ensuring reliable performance in diverse environments. Analog Devices Inc. has a reputation for producing robust and precise DACs, and the AD660BRZ-REEL is no exception, providing designers with a dependable solution for their data conversion needs.

For detailed technical specifications, application guides, and support resources, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3098 $66.6196
4+ $27.3312 $109.3248
6+ $26.4771 $158.8626
8+ $25.6230 $204.9840
11+ $24.7689 $272.4579
14+ $22.2066 $310.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess