The AD6640AST is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is tailored for demanding applications that require high-speed data conversion with superior dynamic performance. The AD6640AST is particularly well-suited for wireless communication systems, including base stations for mobile networks, where precise and quick data conversion is essential for maintaining signal integrity and system performance.
Key Features
- High Resolution: 14-bit resolution enables the capture of fine signal details, making it ideal for high-definition applications.
- High Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), the AD6640AST can handle high-speed signals, ensuring that data is captured accurately and without loss.
- Excellent Dynamic Performance: It offers exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for communication systems and radar applications.
- Integrated Sample-and-Hold Circuit: The built-in sample-and-hold circuit simplifies system design by reducing the number of external components required.
- Differential Inputs: Differential analog inputs provide improved noise immunity and are compatible with a variety of signal sources.
Applications
- Wireless and Wired Broadband Communications
- IF Sampling Receivers
- Smart Antennas
- Radar and Satellite Subsystems
- Test and Measurement Equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
14-Bit |
| Max Sampling Rate |
65 MSPS |
| Input Frequency |
70 MHz |
| Analog Input Voltage Range |
±1 V |
| Supply Voltage |
5 V |
| Operating Temperature Range |
-40°C to +85°C |
For engineers and designers seeking a reliable ADC that delivers high-speed and accuracy, the AD6640AST from Analog Devices Inc. stands out as a robust solution for advanced digital signal processing applications.