EN
  • EN
  • DE

AD6644AST-65

Part No AD6644AST-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 40 MSPS/65 MSPS A/D Converter / 1-Channel Single ADC Pipelined 65Msps 14-bit Parallel 52-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171549-AD6644AST-65
Popularity Medium
Supply and Demand Status Limited
Family Name AD6644
Introduction Date May 03, 2000
ECCN EAR99
Country of Origin Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6644AST-65 CAD Model

Description

Overview of AD6644AST-65 by Analog Devices Inc.

The AD6644AST-65 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This ADC is part of their AD6644 series and is specifically engineered to meet the demanding requirements of communications applications such as base station receivers, software radios, and smart antenna systems.

Key Features

  • Resolution: The device boasts a 14-bit resolution, providing high accuracy and fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), the AD6644AST-65 is capable of converting high-frequency analog signals without significant loss of information, making it ideal for high-speed signal processing applications.
  • Input Bandwidth: It features an input bandwidth that supports IF (Intermediate Frequency) sampling with input frequencies up to 200 MHz, allowing for flexibility in system design and application.
  • Dynamic Performance: The ADC delivers exceptional dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for communication systems.
  • Differential Inputs: Its differential input structure is designed to enhance common-mode rejection and to improve the total harmonic distortion (THD) performance.
  • On-Chip Reference: The device includes an integrated voltage reference which simplifies the design and reduces external component count.
  • Power Consumption: The AD6644AST-65 operates with low power consumption, making it suitable for power-sensitive applications.
  • Packaging: It is available in a 52-lead LQFP (Low-profile Quad Flat Package) which ensures compactness and reliability in system integration.

Applications

The AD6644AST-65 is optimized for use in a variety of high-speed data acquisition systems and communication equipment. Its robust performance makes it an excellent choice for:

  • Wireless and Wired Broadband Communications
  • IF Sampling Receivers
  • Software-Defined Radios (SDR)
  • Smart Antenna Systems
  • Radar and Satellite Subsystems

With its combination of speed, precision, and low power consumption, the AD6644AST-65 from Analog Devices Inc. is a versatile ADC solution that delivers high-fidelity digital conversion for advanced signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess