EN
  • EN
  • DE

AD6645ASQ-80

Part No AD6645ASQ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80 MSPS A/D Converter / 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel 52-Pin LQFP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171551-AD6645ASQ-80
Popularity Medium
Supply and Demand Status Limited
Family Name AD6645
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6645ASQ-80 CAD Model

Description

Product Overview: AD6645ASQ-80 by Analog Devices Inc.

The AD6645ASQ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is tailored for demanding applications that require high dynamic range and fast sampling rates, such as radar systems, communication receivers, and instrumentation.

Key Features

  • High Resolution: The AD6645 features a 14-bit resolution which ensures fine detail in the conversion process, making it suitable for applications where precision is key.
  • High Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without losing fidelity, capturing the necessary data for accurate analysis and processing.
  • Wide Input Bandwidth: The device boasts an input bandwidth that supports IF (Intermediate Frequency) sampling, providing flexibility in a variety of signal processing scenarios.
  • Differential Inputs: The differential input structure of the AD6645ASQ-80 reduces common-mode noise, improving the Signal-to-Noise Ratio (SNR) and enhancing overall performance.
  • Low Power Consumption: This ADC is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • On-Chip Reference: The inclusion of an internal voltage reference simplifies system design by reducing the number of external components required.

Applications

  • Radar and Satellite Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Imaging and Medical Equipment

The AD6645ASQ-80 is housed in a robust 52-lead LQFP (Low-profile Quad Flat Package) which ensures reliable connectivity and ease of integration into system designs. Its performance is optimized for dynamic environments where accuracy and speed are of paramount importance. With its high sample rate, exceptional resolution, and Analog Devices' reputation for quality, this ADC stands as a critical component for precision signal processing applications.

For more detailed information, specifications, and data sheets, engineers and system designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8276 $58.8276
3+ $48.2698 $144.8094
4+ $46.7613 $187.0452
6+ $45.2529 $271.5174
7+ $43.7445 $306.2115
9+ $39.2192 $352.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess