EN
  • EN
  • DE

AD6645ASVZ-80

Part No AD6645ASVZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 52-TQFP-EP (10x10)
Win Source Part Number 076970-AD6645ASVZ-80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6645ASVZ-80 CAD Model

Description

Product Overview: AD6645ASVZ-80 by Analog Devices Inc.

The AD6645ASVZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is particularly engineered to meet the demanding needs of applications requiring high dynamic range and fast data acquisition, such as radar systems, communication receivers, and medical imaging equipment.

Key Features

  • Resolution: The AD6645ASVZ-80 boasts a resolution of 14 bits, providing high precision digital outputs.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), this ADC can capture high-frequency signals with great fidelity.
  • Input Bandwidth: It features a wide input bandwidth that allows it to process signals with high frequency components effectively.
  • SNR and SFDR: The device offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and accurate signal conversion.
  • Package: Encased in a 52-lead LQFP (Low-profile Quad Flat Package), the AD6645ASVZ-80 is designed for space-efficient mounting on printed circuit boards.

Performance and Applications

The AD6645ASVZ-80 is optimized for applications where high data acquisition speeds are critical. Its robust performance in terms of linearity and noise makes it an ideal choice for sophisticated imaging systems and high-speed communication links. The device's ability to handle fast, complex signals also makes it suitable for electronic warfare and signals intelligence operations.

Integration and Support

Integrating the AD6645ASVZ-80 into system designs is facilitated by its compatibility with various digital interfaces and the availability of support documentation from Analog Devices Inc. Designers can leverage reference materials, application notes, and technical support to streamline the development process, ensuring a smooth integration path for this high-speed ADC into their projects.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD6645ASVZ-80 is no exception. Manufactured to stringent standards, this ADC is designed to perform consistently over a wide range of temperatures and operating conditions, ensuring dependable performance for critical applications.

With its combination of high-speed operation, precision, and reliability, the AD6645ASVZ-80 from Analog Devices Inc. represents a superior choice for designers looking to implement a high-quality ADC in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess