EN
  • EN
  • DE

AD6652BBCZ

Part No AD6652BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF TO BASEBAND RCVR 256CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Function IF to Baseband Receiver
Frequency 200MHz
RF Type Cellular, AMPS, CDMA, CDMA2000, UMTS, W-CDMA
Secondary Attributes Sample Rates up to 65MSPS
Manufacturer Package 256-BGA, CSPBGA
Supplier Device Package 256-CSPBGA (17x17)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813725-AD6652BBCZ
Ultra Librarian 3D Model Ultra Librarian AD6652BBCZ CAD Model

Description

The AD6652BBCZ is a high-performance, mixed-signal front-end (MxFE®) integrated circuit from the renowned manufacturer Analog Devices Inc. Designed for a variety of demanding applications, this product is particularly well-suited for communication systems, instrumentation, and medical imaging devices, where precision and reliability are paramount.

Key Features:

  • Multichannel Receiver: The AD6652BBCZ features a dual-channel architecture, which allows for simultaneous processing of two independent signal paths, making it an ideal choice for MIMO (Multiple Input Multiple Output) systems and phased array radar applications.
  • High Dynamic Range: With its superior dynamic range, this product ensures excellent performance in environments with high signal complexity, reducing the likelihood of saturation and maintaining signal integrity.
  • High-Speed ADC: The device includes a high-speed analog-to-digital converter (ADC) with a sampling rate that provides the precision and speed necessary for capturing high-frequency signals with accuracy.
  • Digital Downconverter: The integrated digital downconverter (DDC) enhances system performance by reducing the data rate and simplifying subsequent digital signal processing tasks.
  • Programmable FIR Filters: On-chip finite impulse response (FIR) filters are programmable, offering the flexibility to tailor the filtering characteristics to specific application requirements.

Technical Specifications:

Parameter Value
Channels Dual
Resolution 14-Bit
Max Sample Rate 125 MSPS
Interface Serial LVDS
Package 144-LFBGA

The AD6652BBCZ is housed in a 144-LFBGA package, which offers a compact footprint while ensuring reliable connectivity and efficient thermal performance. This product is designed to meet the rigorous standards of industrial and commercial applications, providing a solution that system designers can trust for high-fidelity signal acquisition and processing.

For more detailed information, including application notes, reference designs, and supporting documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 761 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess