EN
  • EN
  • DE

AD6655ABCPZ-80

Part No AD6655ABCPZ-80
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 80MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose IF Diversity Receiver
Frequency 0Hz to 450MHz
RF Type GSM, EDGE, CDMA
Secondary Attributes Sample Rates to 80MSPS
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 141110-AD6655ABCPZ-80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6655ABCPZ-80 CAD Model

Description

Product Overview: AD6655ABCPZ-80

The AD6655ABCPZ-80 is a high-performance, intermediate frequency (IF) receiver from Analog Devices Inc., designed to cater to the demanding requirements of communications and instrumentation applications. This integrated device combines an analog-to-digital converter (ADC) with additional functionalities to provide a compact and efficient solution for system designers.

Key Features

  • High-Speed ADC: At the core of the AD6655ABCPZ-80 is a 14-bit ADC capable of sampling rates up to 80 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals with fidelity.
  • Diverse Bandwidth Support: The device supports a wide input bandwidth, making it suitable for multi-standard receivers that require flexibility for various signal types and bandwidths.
  • Integrated Digital Downconverter (DDC): The inclusion of a DDC reduces the complexity of the digital signal processing chain by converting higher frequencies to lower frequencies, which are easier to process and analyze.
  • Noise Reduction: The AD6655ABCPZ-80 features a noise reduction algorithm that improves dynamic performance in communication systems by minimizing undesired noise.
  • Programmable FIR Filters: The device includes user-configurable FIR filters that allow customization of the receiver's response to meet specific application needs.

Applications

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Radar and satellite communications systems
  • Test and measurement equipment
  • Electronic warfare and defense systems
  • High-speed data acquisition systems

Technical Specifications

Parameter Value
Resolution 14-bit
Max Sampling Rate 80 MSPS
Input Bandwidth Wide
Integrated Features DDC, FIR Filters
Package 64-LFCSP

The AD6655ABCPZ-80 is available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and facilitates integration into a wide range of systems. With its robust feature set and high-speed capabilities, it stands as an excellent choice for engineers looking to enhance their signal processing and data acquisition architectures.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess