EN
  • EN
  • DE

AD6655BCPZ-125

Part No AD6655BCPZ-125
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF Receiver 1.8V 64-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171561-AD6655BCPZ-125
Popularity Low
Supply and Demand Status Balance
Family Name AD6655
Introduction Date November 01, 2007
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6655BCPZ-125 CAD Model

Description

Analog Devices AD6655BCPZ-125 Wideband IF Receiver IC

The AD6655BCPZ-125 is a high-performance intermediate frequency (IF) receiver from Analog Devices Inc., designed to cater to the demanding needs of communication and instrumentation systems. This integrated circuit is part of the renowned AD6655 series, known for its exceptional signal processing capabilities and reliable performance.

Key Features

  • High-Speed Analog-to-Digital Converter: At its core, the AD6655BCPZ-125 boasts a 14-bit ADC with a sampling rate of 125 MSPS (mega samples per second), ensuring precise digital representation of the analog input signal.
  • Wide Input Bandwidth: The device supports a wide input bandwidth, making it suitable for a variety of IF frequencies and allowing for versatile applications in multi-standard receivers.
  • Digital Downconverter: Equipped with a digital downconverter (DDC), the IC can reduce the data rate to a more manageable level, easing the processing load on the subsequent digital signal processing stages.
  • Programmable FIR Filters: The onboard programmable finite impulse response (FIR) filters allow for customizable signal conditioning, which can be tailored to specific system requirements.
  • Noise Reduction: With advanced noise reduction features, the AD6655BCPZ-125 ensures high-fidelity signal acquisition, which is crucial for high-performance systems.
  • Serial Port Interface: The inclusion of a serial port interface facilitates easy configuration and control of the IC, allowing for seamless integration into complex systems.

Applications

The AD6655BCPZ-125 is ideal for a wide range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Software-defined radios
  • Radar and satellite communications systems
  • Diversity radio systems
  • Instrumentation and test equipment

Package and Quality

The device is available in a compact 64-lead LFCSP (lead frame chip scale package) that offers a space-saving solution without compromising performance. Analog Devices Inc. is known for its commitment to quality, and the AD6655BCPZ-125 is no exception, meeting rigorous industry standards for reliability and consistency.

With its advanced features and robust design, the AD6655BCPZ-125 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality, wideband IF receiver IC that delivers both performance and flexibility.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 881 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess