EN
  • EN
  • DE

AD6657ABBCZ

Part No AD6657ABBCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Quad IF Receiver | IC QUAD IF RECEIVER 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
Frequency 65MHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Family Part Number AD6657
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136772-AD6657ABBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6657ABBCZ CAD Model

Description

The AD6657ABBCZ is a high-performance, mixed-signal intermediate frequency (IF) receiver from Analog Devices, Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This advanced component is designed to cater to a wide range of applications, including wireless infrastructure, radar systems, and communication receivers.

Key Features:

  • High Dynamic Range: The AD6657ABBCZ offers exceptional dynamic range, making it suitable for demanding environments where signal quality is paramount.
  • Dual ADC: It features a dual 14-bit analog-to-digital converter (ADC) with sampling rates up to 125 MSPS (mega-samples per second), allowing for accurate digitization of high-frequency signals.
  • Digital Downconversion: The device includes digital downconversion (DDC) capabilities for processing IF signals, reducing system complexity and improving performance.
  • Programmable FIR Filters: Onboard programmable finite impulse response (FIR) filters allow for customizable signal processing, enabling users to tailor the device to specific application requirements.
  • Serial Port Interface (SPI): An SPI port provides a full-speed interface for configuration and control, ensuring easy integration into a variety of systems.

Applications:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, LTE)
  • Radar and Satellite Communications
  • Instrumentation and Test Equipment
  • Software-Defined Radios (SDR)

The AD6657ABBCZ is housed in a compact 88-ball chip scale ball grid array (CSP_BGA) package, providing a space-saving solution for high-density circuit designs. The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

With its robust feature set and versatile applications, the AD6657ABBCZ from Analog Devices Inc. is an ideal choice for system designers seeking to enhance the performance and efficiency of their IF signal processing chains.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess