EN
  • EN
  • DE

AD6674BCPZ-1000

Part No AD6674BCPZ-1000
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 385 MHz BW IF Diversity Receiver | IC ADC IF RX 2CH 1000MSPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
Frequency 385MHz
RF Type Cellular
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Family Part Number AD6674
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136775-AD6674BCPZ-1000
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6674BCPZ-1000 CAD Model

Description

Product Overview: AD6674BCPZ-1000

The AD6674BCPZ-1000 is a high-performance, intermediate frequency (IF) receiver designed by Analog Devices Inc. that offers exceptional flexibility and reliability for a wide range of applications in the communications, defense, and instrumentation sectors. This product features a dual-channel, 11-bit analog-to-digital converter (ADC) with a sampling rate of up to 1000 MSPS (Mega Samples Per Second), making it an excellent choice for high-speed signal processing tasks.

Key Features

  • High-Speed ADC: Dual 11-bit ADCs with a maximum sampling rate of 1000 MSPS enable accurate digitization of high-frequency signals.
  • Wide Input Bandwidth: The device supports a wide IF input bandwidth, which allows for versatile use in different system architectures.
  • Digital Downconverter (DDC): Integrated DDCs with programmable decimation factors provide flexibility in signal processing and help reduce the data rate for downstream processing.
  • Noise Performance: The AD6674BCPZ-1000 is designed to deliver excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal capture.
  • Power Efficiency: Despite its high performance, the device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Package: Housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), the AD6674BCPZ-1000 is designed for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and emerging 5G networks)
  • Radar and Satellite Communications Systems
  • Electronic Warfare and Defense Systems
  • High-Speed Data Acquisition
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment

The AD6674BCPZ-1000 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility. It is engineered to meet the stringent requirements of modern electronic systems, providing designers with a robust solution for high-speed signal processing and conversion.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $697.8803 $697.8803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess