Analog Devices Inc. AD7091R-8BCPZ: Ultra-Low Power, 12-Bit ADC
The AD7091R-8BCPZ is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed with ultra-low power consumption. Engineered for applications where power efficiency and compact form factors are paramount, this ADC is an ideal choice for battery-powered devices, portable instrumentation, and energy-sensitive applications.
Key Features
- Resolution: 12-bit ADC with no missing codes.
- Sampling Rate: Fast throughput rate of 1 MSPS (Mega Samples Per Second).
- Power Consumption: Ultra-low power operation with a typical supply current of only 349 µA at 3 V, reducing to 324 µA at 2.7 V when in full operation mode, and a mere 0.5 µA in shutdown mode.
- Interface: Versatile SPI-compatible serial interface that supports various microprocessors and DSPs.
- Reference: On-chip 2.5 V reference, ensuring precision and reduced system complexity.
- Input Range: 0 V to VREF input range with a single supply.
- Package: Compact 10-lead, 3 mm × 3 mm LFCSP (Lead Frame Chip Scale Package), offering space-saving advantages.
Applications
The AD7091R-8BCPZ is designed to be flexible and is suitable for a wide range of applications, including:
- Battery-powered equipment
- Hand-held instruments
- Data acquisition systems
- Medical devices
- Communications systems
Performance Highlights
With its high level of integration and low power consumption, the AD7091R-8BCPZ stands out in its class. The device features a pseudo-differential analog input that reduces the complexity of the signal acquisition, while also providing excellent dynamic performance. It also includes a power-down function that greatly reduces power consumption when the device is not in active conversion mode.
For designers and engineers looking to create products with stringent power and space requirements, the AD7091R-8BCPZ from Analog Devices Inc. offers a compelling mix of performance, efficiency, and size. This ADC is a testament to Analog Devices' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.