EN
  • EN
  • DE

AD71037YSTZRL

Part No AD71037YSTZRL
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1414+
Reference case LQFP48
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729397-AD71037YSTZRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD71037YSTZRL CAD Model

Description

Product Overview: AD71037YSTZRL from Analog Devices Inc.

The AD71037YSTZRL is a high-performance, precision analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading company in the semiconductor industry. This ADC offers an impressive combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, from medical instrumentation to industrial control systems.

Key Features:

  • High Resolution: The AD71037YSTZRL boasts a resolution of 16 bits, providing high-precision data conversion that is critical for applications requiring detailed and accurate signal processing.
  • Fast Sampling Rate: With its ability to sample at a high rate, this ADC is well-suited for applications that need to process rapidly changing signals or capture transient events with high fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD71037YSTZRL is optimal for battery-powered devices or energy-sensitive applications, helping to extend operational life and reduce power costs.
  • Robust Interface Options: It supports various digital interfaces, ensuring easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Compact Form Factor: The device comes in a compact package, which is crucial for space-constrained applications, allowing for more flexible PCB design and system miniaturization.

Applications:

The versatility of the AD71037YSTZRL makes it suitable for a diverse array of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Communication Infrastructure

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD71037YSTZRL is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability in even the most demanding environments. Whether you're developing a sophisticated medical device or an industrial automation system, the AD71037YSTZRL from Analog Devices Inc. provides the accuracy and efficiency you need to achieve exceptional results.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess