EN
  • EN
  • DE

AD71046ACPZ

Part No AD71046ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816586-AD71046ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71046ACPZ CAD Model

Description

Analog Devices AD71046ACPZ Precision ADC

The AD71046ACPZ is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition platforms.

At the heart of the AD71046ACPZ is a 24-bit sigma-delta ADC that provides a high level of resolution with low noise, ensuring that signals are converted with utmost fidelity. The device also features a differential input, which significantly reduces common-mode noise and enhances the quality of the signal conversion process. This makes the AD71046ACPZ particularly suitable for applications where signal integrity is paramount.

The ADC operates over a wide supply range, accommodating various system designs without the need for additional power regulation components. It also includes an on-chip buffer, which simplifies the interface with the sensor and reduces the design complexity. The AD71046ACPZ is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for densely populated circuit boards.

Key features of the AD71046ACPZ include:

  • 24-bit resolution for high-precision measurements
  • Differential input for improved noise immunity
  • Low power consumption for energy-efficient operation
  • Flexible power supply range to fit various system requirements
  • On-chip buffer for direct sensor interfacing
  • Compact LFCSP packaging for space-constrained applications

Engineers and designers choosing the AD71046ACPZ can rely on Analog Devices' reputation for quality and performance. With its precision conversion capabilities and robust feature set, this ADC is poised to enhance the performance and reliability of sophisticated electronic systems. Whether it's for precise medical measurements or for accurate industrial process control, the AD71046ACPZ is a versatile component that promises to meet the stringent demands of modern electronic applications.

For more information and technical specifications, visit the Analog Devices Inc. website or consult the AD71046ACPZ datasheet.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess