EN
  • EN
  • DE

AD7111KNZ

Part No AD7111KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC MONO MULTIPLYING 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series LOGDAC
Packaging Tube
Part Status Obsolete(EOL)
Resolution 17
Number of D/A Converters 1
Output Type Current - Unbuffered
Data Interface Parallel
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767262-AD7111KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7111KNZ CAD Model

Description

Product Overview: AD7111KNZ from Analog Devices Inc.

The AD7111KNZ is a high-performance, precision digital-to-analog converter (DAC) engineered by the reputable Analog Devices Inc. This innovative component is designed to meet the rigorous demands of modern electronic systems, providing accurate and reliable digital-to-analog conversion across a wide range of applications. The AD7111KNZ is renowned for its exceptional linearity, low noise, and ease of use, making it an ideal choice for professionals in the field of electronics design and development.

Key Features:

  • Resolution: The AD7111KNZ boasts a resolution of 10 bits, ensuring fine granularity in the analog output for precise control and signal processing.
  • Settling Time: With a swift settling time, this DAC quickly reaches a stable output after receiving a digital input, which is critical for high-speed applications.
  • Output Range: It offers a versatile output range that can be tailored to specific requirements, making it adaptable to various operating conditions.
  • Interface: The device comes with a user-friendly digital interface, facilitating seamless integration into digital systems and microcontroller-based projects.
  • Power Consumption: Designed with power efficiency in mind, the AD7111KNZ operates with minimal power dissipation, which is essential for battery-powered and energy-conscious devices.
  • Package: Enclosed in a robust package, the AD7111KNZ ensures durability and reliability, withstanding harsh environmental conditions and extending the product's lifespan.

Applications:

The versatility of the AD7111KNZ makes it suitable for a diverse range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Audio and video equipment
  • Medical instrumentation
  • Telecommunications

Why Choose AD7111KNZ?

When it comes to converting digital signals to analog with precision and speed, the AD7111KNZ from Analog Devices Inc. stands out as a top contender. Its robust design, coupled with the backing of a leading manufacturer in the semiconductor industry, ensures that you get a product that not only meets but exceeds expectations in performance and reliability. Whether for professional or hobbyist projects, the AD7111KNZ is a component that promises to deliver quality and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6622 $62.6622
3+ $51.4148 $154.2444
4+ $49.8082 $199.2328
5+ $48.2016 $241.0080
7+ $46.5950 $326.1650
9+ $41.7752 $375.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess