EN
  • EN
  • DE
  • IT

AD711JR-REELP

Part No AD711JR-REELP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171667-AD711JR-REELP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD711JR-REELP CAD Model

Description

Product Overview: AD711JR-REELP from Analog Devices Inc.

The AD711JR-REELP is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is part of the industry-leading AD711 series, which is known for its excellent noise performance and superior output drive capability. It is designed to cater to a wide range of applications, including high-end audio, instrumentation, and process control systems.

Key Features

  • Precision Performance: The AD711JR-REELP offers a low total harmonic distortion plus noise (THD+N), making it an ideal choice for audio applications and signal conditioning in high-fidelity systems.
  • High Output Drive: Capable of delivering high output currents, this operational amplifier can drive capacitive loads with ease, ensuring stable operation in a variety of configurations.
  • Wide Bandwidth: With a bandwidth that extends to 4MHz, this op-amp can handle a broad range of frequencies, making it versatile for both DC and AC applications.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error and improves overall system accuracy.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying power supply design and making it suitable for battery-operated equipment.

Package and Availability

The AD711JR-REELP comes in a compact SOIC (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. The 'REELP' suffix indicates that this product is provided in tape and reel packaging, which is optimized for automated assembly processes. This packaging ensures safe handling and delivery of the product, as well as convenience for mass production environments.

Applications

  • High-End Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Instrumentation and Control Systems
  • Analog-to-Digital Converter Drivers

Overall, the AD711JR-REELP from Analog Devices Inc. represents a blend of performance, reliability, and versatility. Its robust design and superior specifications make it a go-to choice for engineers and designers seeking a high-quality operational amplifier for their critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8873 $61.7746
4+ $28.9324 $115.7296
6+ $27.9549 $167.7294
8+ $26.0000 $208.0000
10+ $25.0226 $250.2260
13+ $24.0452 $312.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess