Product Overview: AD712CQ Precision Operational Amplifier
The AD712CQ is a high-performance precision operational amplifier from Analog Devices Inc., known for its exceptional accuracy and stability. This dual-supply op-amp is part of the AD712 series and is designed to cater to a wide range of applications, including professional audio equipment, active filters, and high-quality test equipment.
Key Features:
- High Precision: With its low offset voltage and drift, the AD712CQ ensures high accuracy in signal amplification and processing, making it suitable for precision instruments.
- Wide Bandwidth: The device offers a wide bandwidth of 4 MHz, which allows it to handle a broad range of frequencies without compromising signal integrity.
- Fast Settling Time: The op-amp provides a fast settling time, crucial for applications that require quick response times, such as data acquisition systems.
- Low Total Harmonic Distortion (THD): It exhibits low THD, which is essential for audio applications where maintaining the purity of the signal is paramount.
- Dual-Supply Operation: The AD712CQ can operate from a dual supply, which makes it versatile for both single-ended and differential input applications.
Applications:
- Professional Audio Equipment
- Active Filters
- Test Equipment
- Data Acquisition Systems
- Precision Instruments
Product Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (±) |
4.5V to 18V |
| Input Offset Voltage |
750 µV max |
| Input Bias Current |
25 nA |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
8-Lead CERDIP |
The AD712CQ from Analog Devices Inc. is a reliable choice for engineers and designers looking for an operational amplifier that delivers precision without sacrificing performance. Its robust feature set and adherence to quality standards make it a go-to component in critical applications where signal fidelity is of utmost importance.