EN
  • EN
  • DE

AD7142ACPZ-1REEL

Part No AD7142ACPZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP-TO-DGTL CONV PROG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 134269-AD7142ACPZ-1REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7142ACPZ-1REEL CAD Model

Description

Product Overview: AD7142ACPZ-1REEL from Analog Devices Inc.

The AD7142ACPZ-1REEL is a sophisticated capacitive sensor controller developed by Analog Devices Inc., designed to offer a high level of sensitivity and precision in touch sensing applications. This integrated circuit (IC) is tailored for creating advanced user interfaces that can detect human touch with high accuracy, making it an ideal choice for a wide range of consumer electronics, medical devices, and industrial controls.

Key Features

  • Capacitance to Digital Converter (CDC): The core of the AD7142ACPZ-1REEL is its 14-bit CDC, which enables the measurement of small changes in capacitance with high resolution.
  • Programmability: It offers extensive programmability through its onboard memory, allowing designers to customize sensitivity, response time, and power consumption according to the specific needs of their applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Environmental Robustness: The AD7142ACPZ-1REEL is designed to operate reliably in a variety of environmental conditions, resisting interference from noise and changes in temperature or humidity.
  • Multiple Sensor Inputs: It supports multiple sensor inputs, giving designers the flexibility to create complex touch interfaces with multiple buttons, sliders, or wheels.

Applications

The AD7142ACPZ-1REEL is versatile and can be used in a variety of applications, including:

  • Smartphone and tablet touch interfaces
  • Touchscreen controls for appliances and consumer electronics
  • Interactive kiosks and ATM touch panels
  • Medical device controls
  • Industrial control panels

Package and Availability

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. The AD7142ACPZ-1REEL is part of Analog Devices Inc.'s commitment to providing high-performance, reliable solutions for touch sensing applications.

You May Also Be Interested in

Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6808 $58.9776
53+ $2.2003 $116.6159
82+ $2.1310 $174.7420
112+ $2.0628 $231.0336
145+ $1.9935 $289.0575
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess