EN
  • EN
  • DE

AD7151BRMZ-REEL

Part No AD7151BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CAP CONV 1CH ULT LP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD7151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7151BRMZ-REELCT, AD7151BRMZ-REEL-ND, AD7151BRMZ-REELTR, AD7151BRMZ-REELDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859583-AD7151BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7151BRMZ-REEL CAD Model

Description

AD7151BRMZ-REEL Capacitance-to-Digital Converter from Analog Devices Inc.

The AD7151BRMZ-REEL is a state-of-the-art capacitance-to-digital converter (CDC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This sophisticated component is ideal for a wide range of applications that require precise capacitance measurement or touch sensing capabilities.

Encapsulated in a compact MSOP-10 package, the AD7151BRMZ-REEL is part of a reel, making it suitable for automated assembly processes and high-volume production. It boasts an ultra-low power consumption, which is critical for battery-operated devices, and offers a 2-wire, I²C-compatible serial interface for straightforward integration into existing systems.

The device operates with a single 2.7 V to 3.3 V power supply, making it compatible with most low-voltage systems. Its high-resolution 12-bit CDC feature ensures accurate measurement of capacitance changes, with a sensitivity that can detect even minute changes in the environment or user interaction. This makes the AD7151BRMZ-REEL an excellent choice for touch-sensitive user interfaces, proximity detection, and other applications where precision is paramount.

Moreover, the AD7151BRMZ-REEL includes an on-chip temperature sensor, which allows for temperature compensation and enhances the stability and reliability of capacitance measurements. Its automatic calibration functionality ensures long-term stability and eliminates the need for manual adjustments over time.

With its fast response time and low power wake-up mode, the AD7151BRMZ-REEL is particularly well-suited for portable and battery-powered devices where power efficiency is essential. It can quickly transition from a low-power state to full operation, enabling devices to conserve energy while still responding promptly to user input.

Whether you're designing touch controls for consumer electronics, creating innovative sensing applications, or working on industrial control systems, the AD7151BRMZ-REEL from Analog Devices Inc. offers a reliable and efficient solution for integrating capacitance sensing into your projects.

Key Features:

  • 12-bit resolution capacitance-to-digital conversion
  • Ultra-low power consumption
  • 2.7 V to 3.3 V single-supply operation
  • 2-wire, I²C-compatible serial interface
  • Automatic calibration
  • On-chip temperature sensor
  • Compact MSOP-10 package

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9421 $55.5368
18+ $5.6961 $102.5298
28+ $5.5181 $154.5068
38+ $5.3401 $202.9238
49+ $5.1621 $252.9429
65+ $4.6281 $300.8265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess