EN
  • EN
  • DE

AD7170BCPZ-500RL7

Part No AD7170BCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Low Power Sigma-Delta ADC | IC ADC 12BIT SIGMA-DELTA 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting Style SMD
Family Part Number AD7170
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136946-AD7170BCPZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7170BCPZ-500RL7 CAD Model

Description

Analog Devices Inc. AD7170BCPZ-500RL7: Precision ADC

The AD7170BCPZ-500RL7 is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for direct interfacing to low-level sensor signals in a wide range of applications including industrial process control, instrumentation, and medical devices.

Key Features:

  • Precision 24-bit Sigma-Delta ADC: The device features a 24-bit sigma-delta modulator that provides a high level of precision and noise performance, making it suitable for processing complex sensor signals.
  • Low Power Consumption: The AD7170BCPZ-500RL7 is designed for power-sensitive applications, with a typical operating current of only 400 µA, ensuring efficient use of power without sacrificing performance.
  • Wide Input Signal Range: It accommodates a wide range of input signal levels, giving designers the flexibility to use the ADC in a variety of measurement contexts.
  • Flexible Data Rate: The device supports a data rate of up to 470 Hz, which allows for a customizable balance between noise performance and data output speed.
  • Internal Buffer: An internal buffer on the analog inputs reduces the need for external driver circuitry, simplifying the design and reducing system complexity.
  • On-Chip Reference: The inclusion of an on-chip 2.5 V reference voltage source provides a convenient and space-saving feature for many applications.
  • Easy Interface: The ADC communicates via a SPI-compatible serial interface, making it easy to connect to most microcontrollers and digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD7170BCPZ-500RL7 is ideal for space-constrained applications.

Applications:

  • Industrial Process Controls
  • Precision Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Portable Instrumentation

The Analog Devices Inc. AD7170BCPZ-500RL7 ADC offers a combination of accuracy, low power, and ease of use that makes it an excellent choice for designers seeking to integrate high-precision analog-to-digital conversion into their products. Its robust feature set ensures that it can meet the requirements of a wide array of precision measurement tasks.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6228 $52.9824
19+ $5.4341 $103.2479
29+ $5.2643 $152.6647
40+ $5.0945 $203.7800
51+ $4.9247 $251.1597
68+ $4.4152 $300.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess