EN
  • EN
  • DE

AD722JR-16

Part No AD722JR-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description RGB to NTSC/PAL Encoder / Video CODEC 16-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171685-AD722JR-16
Popularity Medium
Supply and Demand Status Balance
Family Name AD722
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD722JR-16 CAD Model

Description

Product Overview: AD722JR-16 from Analog Devices Inc.

The AD722JR-16 is a high-performance, low-power RGB to NTSC/PAL Encoder that stands out in the market for its ability to convert red, green, and blue color component signals into their composite and Y/C (S-Video) television formats. Manufactured by the renowned Analog Devices Inc., this integrated circuit is designed to simplify the design of video systems, making it an ideal component for applications in video processing.

Key Features

  • Integrated Triple 2.5 MHz Video Amplifiers: The AD722JR-16 includes built-in video amplifiers that can handle video signals with ease, ensuring clear and consistent image quality.
  • Full Color Encoding: It supports full-color encoding, which means it can handle the full spectrum of colors to deliver a vibrant and accurate video output.
  • Low Power Consumption: With an emphasis on energy efficiency, this encoder consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Multiple Video Standards: The device is versatile and supports both NTSC and PAL standards, allowing it to be used in different regions without compatibility issues.
  • Compact Size: The AD722JR-16 comes in a small package, making it easy to integrate into various electronic systems without taking up much space.

Applications

The AD722JR-16 is used in a wide range of video applications, including:

  • Video Cameras
  • Video Game Consoles
  • Video CD Players
  • TV Set-Top Boxes
  • Personal Computers

Its ability to deliver high-quality video encoding in a compact and low-power package makes the AD722JR-16 a preferred choice for designers and engineers looking to create efficient and reliable video systems. Whether you are developing commercial video equipment or sophisticated home entertainment systems, the AD722JR-16 from Analog Devices Inc. provides the performance and versatility needed to meet the demands of modern video applications.

For more detailed specifications and application support, please refer to the official datasheet and product manuals provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9085 $62.3595
16+ $7.3100 $116.9600
25+ $7.0813 $177.0325
34+ $6.8526 $232.9884
44+ $6.6251 $291.5044
59+ $5.9390 $350.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess