The AD722JR is a high-performance, low-power RGB to NTSC/PAL Encoder manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This integrated circuit is designed to convert red, green, and blue color component signals into a composite NTSC or PAL video signal, which is widely used in various video applications including video cameras, video conferencing, and home entertainment systems.
Key Features:
- High-Quality Video: The AD722JR provides excellent video quality with a high signal-to-noise ratio, ensuring a clear and stable video output.
- Multiple Video Standards: It supports both NTSC and PAL video standards, making it versatile for use in different regions and systems worldwide.
- Integrated Color Encoder: The chip includes an on-chip color encoder which simplifies the design and reduces the number of external components required.
- Low Power Consumption: Designed with power efficiency in mind, the AD722JR operates with low power consumption, making it ideal for portable and battery-operated equipment.
- Compact Package: Available in a compact package, it is suitable for space-constrained applications.
Applications:
The AD722JR is suitable for a wide range of applications that require the conversion of RGB signals to composite video. These include:
- Video Cameras
- Video Game Consoles
- Video Conferencing Equipment
- Home Entertainment Systems
- Portable Media Devices
Technical Specifications:
Parameter
Value
Supply Voltage
5 V
Operating Temperature
0°C to +70°C
Package Type
SOIC
Mounting Type
Surface Mount
The AD722JR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the video electronics market. With its robust feature set, it is an excellent choice for designers looking to create systems with superior video performance.