EN
  • EN
  • DE

AD724JRZ

Part No AD724JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123713-AD724JRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD724JRZ CAD Model

Description

The AD724JRZ is a high-performance, integrated RGB to NTSC/PAL encoder designed and manufactured by Analog Devices Inc. This compact and versatile IC is engineered to convert red, green, and blue color component signals into their corresponding television formats, making it an ideal solution for video applications such as video conferencing, computer video to TV conversion, and home theater systems.

Key Features

  • Integrated Triple 2.5 MHz Video DACs: The AD724JRZ includes three digital-to-analog converters, providing high-quality video output with minimal external components required.
  • NTSC and PAL Encoding: This chip supports both NTSC (National Television System Committee) and PAL (Phase Alternating Line) encoding standards, offering versatility in international markets.
  • Low Power Consumption: Designed for efficiency, the AD724JRZ operates with low power requirements, making it suitable for portable and battery-powered applications.
  • Compact Size: The small footprint of the IC allows for integration into space-constrained designs without compromising on performance.
  • Easy Interface: With a straightforward analog input interface, the AD724JRZ is easy to use and can be quickly integrated into existing designs.

Applications

The AD724JRZ is versatile enough to be used in a wide array of applications where video signal encoding is necessary. Some common uses include:

  • Video game consoles
  • Video CD players
  • Portable video equipment
  • Video conferencing systems
  • Computer video to TV converters

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD724JRZ is built to meet high standards, ensuring stable and consistent performance across various conditions and applications. Whether for commercial or industrial use, this product is designed to deliver superior video encoding capabilities with longevity in mind.

Ordering Information

The AD724JRZ comes in a 16-lead SOIC package and is available for order through Analog Devices Inc. or authorized distributors. For detailed specifications and ordering options, please refer to the official datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess