EN
  • EN
  • DE

AD7273BUJZ-REEL7

Part No AD7273BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name AD7273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7273BUJZ-REEL7TR, AD7273BUJZ-REEL7-ND, AD7273BUJZ-REEL7CT, AD7273BUJZ-REEL7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909650-AD7273BUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7273BUJZ-REEL7 CAD Model

Description

Product Overview: AD7273BUJZ-REEL7 by Analog Devices Inc.

The AD7273BUJZ-REEL7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This ADC device is designed to operate from a single 2.35 V to 3.6 V power supply, making it ideal for battery-powered applications and portable devices where power efficiency is crucial.

With its compact package and the convenience of a 7-inch reel packaging, the AD7273BUJZ-REEL7 is suitable for automated mass production environments, providing engineers with a reliable and easy-to-integrate data conversion solution. Its throughput rate of 3 MSPS (million samples per second) allows for rapid data acquisition, which is essential for applications requiring real-time processing, such as medical imaging, data acquisition systems, and communication devices.

One of the key features of the AD7273 is its SPI-compatible serial interface, which ensures easy connectivity with most microcontrollers and digital signal processors. This simplifies the design process and reduces time to market for products incorporating the ADC. Additionally, the device includes a track-and-hold amplifier and an internal conversion clock, which further streamlines the design by reducing the number of external components required.

The AD7273BUJZ-REEL7 also boasts excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures high-quality digital representation of the analog input signal. This is particularly important in applications where signal integrity is paramount. Furthermore, the device features an on-chip buffer and reference to minimize external part count and system design complexity.

Overall, the AD7273BUJZ-REEL7 from Analog Devices Inc. represents a blend of performance, power efficiency, and ease of use. It is a versatile ADC solution that meets the needs of a wide array of applications, from industrial instrumentation to consumer electronics, providing designers with a reliable and high-quality component for their data acquisition needs.

For detailed specifications, application notes, and support resources, users are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess