EN
  • EN
  • DE

AD7277ARMZ

Part No AD7277ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT | IC ADC 10BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 3.6V
Supply Voltage , Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7277
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137066-AD7277ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7277ARMZ CAD Model

Description

The AD7277ARMZ is a high-performance, single-channel, 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc. This efficient ADC operates with a throughput rate of 3 MSPS (mega-samples per second), providing rapid data acquisition for a wide range of applications. Housed in a compact MSOP-8 package, the AD7277ARMZ is designed for space-constrained applications without compromising on performance.

Key Features

  • Resolution: 12-bit ADC ensures precise digital representation of the analog input signal.
  • High Speed: Fast sampling rate of 3 MSPS enables real-time data processing for dynamic systems.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its power efficiency.
  • Single Supply Operation: Operates from a single 2.35 V to 3.6 V power supply, simplifying system power design.
  • Serial Interface: Features a high-speed SPI-compatible serial interface for straightforward connectivity with microcontrollers and DSPs.
  • Reference Options: Offers flexible reference options, including an internal 2.5 V reference and the ability to use an external reference.

Applications

The AD7277ARMZ is versatile and can be integrated into various high-speed systems, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Battery-Powered Instruments
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7277ARMZ is built to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

Ordering Information

To obtain the AD7277ARMZ or to learn more about this high-speed ADC solution, customers can visit the Analog Devices Inc. website or contact their local sales representative. The part is available for immediate shipment, subject to stock availability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6458 $58.2290
11+ $9.5555 $105.1105
17+ $9.2569 $157.3673
23+ $8.9583 $206.0409
29+ $8.6597 $251.1313
39+ $7.7639 $302.7921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess