EN
  • EN
  • DE

AD73322LARUZ

Part No AD73322LARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND DL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Number of Bits 16
Number of Channels 2
Power (Watts) 73mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 077015-AD73322LARUZ
Family Name AD73322L
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73322LARUZ CAD Model

Description

Analog Devices Inc. AD73322LARUZ Overview

The AD73322LARUZ is a versatile and high-performance audio analog front-end processor from Analog Devices Inc., designed to cater to a broad range of applications that require efficient audio signal acquisition and processing. This integrated circuit is particularly well-suited for voice and audio applications, such as telecommunication systems, speech recognition modules, and industrial control systems.

Key Features

  • Dual-Channel Architecture: The AD73322LARUZ features a dual-channel design that enables simultaneous audio signal capture and playback, making it ideal for systems that require full-duplex communication.
  • High-Quality Audio: With its 16-bit Sigma-Delta analog-to-digital and digital-to-analog converters, the device ensures high-fidelity audio conversion, minimizing signal distortion and noise.
  • Programmable Sample Rates: The device supports a wide range of sample rates, allowing designers to customize the audio processing to meet the specific needs of their application.
  • Low Power Consumption: The AD73322LARUZ is designed for low power operation, which is critical for battery-powered or energy-sensitive devices.
  • On-Chip Filtering: It includes integrated digital filters that reduce the complexity of external filtering components, simplifying the design and reducing system cost.
  • Flexible Serial Interface: The device provides a serial interface for easy connection to digital signal processors (DSPs) and microcontrollers, facilitating efficient data transfer and system integration.

Applications

The AD73322LARUZ is an ideal choice for a variety of applications, including:

  • Telecommunication devices such as modems and phones
  • Automotive hands-free and audio systems
  • Speech processing and synthesis systems
  • Industrial control systems requiring voice input
  • Portable audio devices

With its robust feature set and high-performance capabilities, the AD73322LARUZ from Analog Devices Inc. stands out as a premium solution for developers looking to incorporate advanced audio functionality into their products. Its combination of dual-channel operation, high-quality audio conversion, and low power consumption makes it a versatile component for any audio-related application.

You May Also Be Interested in

Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5715 $128.5715
2+ $124.2858 $248.5716
3+ $111.4286 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,568 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess