EN
  • EN
  • DE

ADUM6201ARIZ

Part No ADUM6201ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 1142584-ADUM6201ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6201
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM6201ARIZ CAD Model

Description

Analog Devices Inc. ADUM6201ARIZ Isolator Product Overview

The ADUM6201ARIZ is a cutting-edge digital isolator component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADuM620x series, which utilizes iCoupler® technology to achieve high levels of isolation between input and output sides, ensuring signal integrity and electrical safety in a wide range of applications.

Key Features and Benefits

  • Superior Isolation: With its capability to provide up to 5 kV RMS isolation for 1 minute per UL 1577, the ADUM6201ARIZ ensures protection against high voltage spikes and surges, making it suitable for sensitive data acquisition systems and industrial applications where electrical noise can be an issue.
  • Integrated, Isolated Power: This device features isoPower®, an integrated, isolated DC-to-DC converter that provides up to 150 mW of regulated, isolated power at either 3.3 V or 5 V output, eliminating the need for a separate isolated power supply.
  • High Data Rate: The ADUM6201ARIZ supports data rates up to 25 Mbps, allowing for high-speed data transfer while maintaining signal integrity across the isolation barrier.
  • Robust Operation: It is designed to operate over a wide temperature range of -40°C to +125°C, making it robust enough for industrial environments and demanding applications.
  • Compact Packaging: The component comes in a compact, 16-lead SOIC package, which is ideal for space-constrained applications without compromising on performance or features.

Applications

The ADUM6201ARIZ is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Sensor interfacing and data acquisition
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated RS-232/RS-422/RS-485 interfaces

With its robust design, integrated power solution, and high isolation capabilities, the ADUM6201ARIZ by Analog Devices Inc. represents an ideal solution for designers looking to enhance safety, reliability, and performance in their systems. Its ease of integration and high efficiency make it a top choice for engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess