EN
  • EN
  • DE

AD7357YRUZ-500RL7

Part No AD7357YRUZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7357YRUZ-500RL7DKR, AD7357YRUZ-500RL7TR, AD7357YRUZ-500RL7CT, AD7357YRUZ-500RL7-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859596-AD7357YRUZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7357YRUZ-500RL7 CAD Model

Description

AD7357YRUZ-500RL7 - High-Speed, Dual, 14-Bit Analog-to-Digital Converter

The AD7357YRUZ-500RL7 is a cutting-edge, high-speed, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise and rapid digital conversion of analog signals. This 14-bit ADC operates at a conversion rate of 4.5 MSPS (million samples per second), making it an excellent choice for high-performance data acquisition systems where speed and accuracy are paramount.

Constructed with advanced CMOS technology, the AD7357YRUZ-500RL7 offers two independent ADC channels with a sampling rate of up to 4.5 MSPS per channel. The dual-channel architecture is ideal for simultaneous sampling of different signals, which is particularly useful in applications such as phased array radar systems, medical imaging, and complex signal analysis.

The device features a fully differential input range, providing excellent common-mode noise rejection and a dynamic range that is well-suited for direct digitization of high-frequency signals. Its input signal range can be adjusted between ±VREF/2 and ±VREF, where VREF can be set up to 3.3 V, allowing for flexibility in various application requirements.

Integration of a low-noise, high-bandwidth track-and-hold amplifier ensures that the input signal is accurately captured for conversion, minimizing distortion and preserving signal integrity. The AD7357YRUZ-500RL7 also includes an internal 2.5 V reference, which can be overridden if an external reference is preferred for enhanced accuracy and flexibility.

The device is packaged in a compact, 16-lead TSSOP (Thin Shrink Small Outline Package), with the part number AD7357YRUZ-500RL7 indicating the tape and reel packaging option with 500 units per reel. This packaging is suitable for automated assembly processes, facilitating efficient manufacturing and integration into end products.

For ease of use, the AD7357YRUZ-500RL7 is equipped with a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards. This allows for straightforward integration with a wide range of microcontrollers and digital signal processors.

With its high-speed performance, dual-channel operation, and robust feature set, the AD7357YRUZ-500RL7 from Analog Devices Inc. stands out as a superior choice for designers looking to implement fast and accurate data acquisition in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1090 $84.2180
3+ $34.5510 $103.6530
5+ $33.4713 $167.3565
7+ $32.3916 $226.7412
8+ $31.3119 $250.4952
11+ $28.0727 $308.7997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,624 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess