EN
  • EN
  • DE

AD736ARZ-REEL7

Part No AD736ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816590-AD736ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD736ARZ-REEL7 CAD Model

Description

Product Overview: AD736ARZ-REEL7

The AD736ARZ-REEL7 is a high-precision, low-power true RMS-to-DC converter produced by Analog Devices Inc. This advanced integrated circuit is designed to provide accurate measurement of waveform signals ranging from complex waveforms to simple sinusoidal signals. It is an ideal choice for a wide array of applications, including audio processing, industrial control systems, and precision power measurement instruments.

Key Features

  • High Accuracy: The AD736ARZ-REEL7 offers a high level of accuracy for RMS calculations, which is crucial for systems where precise signal measurement is essential.
  • Low Power Consumption: With its low power design, this RMS-to-DC converter is perfect for portable and battery-operated devices, ensuring minimal impact on the overall power budget of the system.
  • Wide Bandwidth: It provides a wide bandwidth that is capable of handling signals with up to 200 kHz, allowing it to be used in a variety of high-frequency applications.
  • Flexible Voltage Range: The device operates over a wide supply voltage range, accommodating various design requirements and simplifying power supply design.
  • Compact Packaging: Supplied in a small outline package, the AD736ARZ-REEL7 is suitable for space-constrained applications, while the REEL7 packaging format indicates that it is provided in a tape and reel, which is ideal for automated manufacturing processes.

Applications

The versatility of the AD736ARZ-REEL7 allows it to be used in a variety of applications, including:

  • Audio equipment, such as mixing consoles and power amplifiers, where accurate RMS measurements ensure sound quality and system performance.
  • Industrial control systems, where reliable signal processing is required for monitoring and control tasks.
  • Test and measurement equipment, where precision is paramount for accurate data acquisition and analysis.
  • Energy management systems, where it can contribute to efficient power monitoring and distribution.

Overall, the AD736ARZ-REEL7 from Analog Devices Inc. stands out as a robust and reliable component for any application requiring precise RMS-to-DC conversion. Its combination of accuracy, low power consumption, and compact form factor make it a valuable addition to any electronic system designer's toolkit.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess