EN
  • EN
  • DE

AD737JR-REEL7

Part No AD737JR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Current - Supply 160 µA
Voltage - Supply ±2.5V ~ 16.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD737
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37831-AD737JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD737JR-REEL7 CAD Model

Description

The AD737JR-REEL7 is a high-precision, low-power, RMS-to-DC converter integrated circuit (IC) manufactured by Analog Devices Inc. Renowned for its accuracy and ease of use, the AD737JR-REEL7 is designed to compute the true root-mean-square (RMS) value of complex waveforms, with its application scope ranging from industrial to consumer electronics.

Key Features

  • High Accuracy: This component offers excellent accuracy and temperature stability, making it ideal for precision applications.
  • Low Power Consumption: It operates with a very low power requirement, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Bandwidth: The AD737JR-REEL7 can handle a wide range of input frequencies, accommodating various signal types.
  • Single Supply Operation: This IC can operate from a single supply, simplifying the power supply design and reducing the overall component count.
  • Compact Packaging: The device comes in a small outline package, making it suitable for space-constrained applications.

Applications

The versatility of the AD737JR-REEL7 allows it to be used in a variety of applications, including:

  • Audio signal processing
  • Power management systems
  • Instrumentation and measurement equipment
  • Energy management and monitoring

Product Specifications

The AD737JR-REEL7 operates over a specified temperature range and has the following technical specifications:

Parameter Value
Supply Voltage 2.8V to 5.5V
Input Frequency Range DC to 10kHz
Package Type REEL7 (Tape and Reel)

Conclusion

The AD737JR-REEL7 from Analog Devices Inc. is a robust RMS-to-DC converter that offers high accuracy and low power consumption in a compact package. It is an ideal choice for designers looking for a reliable solution to accurately measure RMS values in their electronic systems. Its wide range of applications and ease of use make it a versatile component for numerous electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4214 $51.3712
17+ $6.0072 $102.1224
26+ $5.8000 $150.8000
38+ $5.3857 $204.6566
49+ $5.1786 $253.7514
61+ $4.9715 $303.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess