EN
  • EN
  • DE

AD7391AR-REEL

Part No AD7391AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT SRL 3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 70μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 128559-AD7391AR-REEL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD7391AR-REEL CAD Model

Description

Product Overview: AD7391AR-REEL from Analog Devices Inc.

The AD7391AR-REEL is a high-performance, low-power digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision DAC is designed for space-constrained applications requiring high accuracy and low power consumption. It is a popular choice in industries such as telecommunications, portable battery-powered devices, and medical equipment.

Key Features:

  • Resolution: The AD7391AR-REEL features a 10-bit resolution, providing fine granularity in analog output, which is essential for applications that require precise control of the analog signal.
  • Power Efficiency: With a typical supply current of only 230 µA, this DAC ensures minimal power drain, making it ideal for portable and battery-operated devices.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, allowing for flexible integration into various system designs without the need for dual supplies.
  • Output Buffer: The on-chip output buffer amplifier provides rail-to-rail output swing, which maximizes the dynamic range and enhances the performance of the DAC.
  • Packaging: The device is offered in a compact surface-mount package, making it suitable for automated assembly processes and saving valuable board space.
  • Interface: The 3-wire serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.

Applications:

The AD7391AR-REEL is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Battery-Powered Devices
  • Automotive Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7391AR-REEL is no exception. It is built to meet high standards, ensuring reliable performance even in demanding environments. The device comes in a tape and reel packaging format, optimized for high-volume production, and is ready for integration into your next project.

With its combination of precision, power efficiency, and compact design, the AD7391AR-REEL from Analog Devices Inc. is an excellent choice for designers who require a high-quality DAC solution.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess