EN
  • EN
  • DE

AD7397ARZ

Part No AD7397ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT PARALLEL 3V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of D/A Converters 2
Settling Time 70μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767314-AD7397ARZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7397
Introduction Date June 27, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7397ARZ CAD Model

Description

The AD7397ARZ is a precision, low power, 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of their extensive range of DACs that are known for their reliability and accuracy, making them ideal for a wide array of applications including industrial automation, process control, and digital signal processing.

Key Features

  • Resolution: 12-bit DAC offers fine granularity, ensuring precise analog output for sensitive applications.
  • Interface: Serial data interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility and ease of integration into various systems.
  • Power Consumption: Designed for low power operation, it is suitable for battery-powered devices and power-sensitive applications.
  • Package: Available in a compact SOIC (Small Outline Integrated Circuit) package, the AD7397ARZ is designed for space-constrained applications.
  • Reference: On-chip precision output amplifier and voltage reference, simplifying design and reducing external component count.
  • Settling Time: Fast settling time enables the DAC to quickly reach its output value, which is critical for high-speed applications.

Applications

The AD7397ARZ is a versatile component that can be used in various fields requiring precise digital-to-analog conversion. Some of the typical applications include:

  • Programmable Voltage and Current Sources
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Battery-Powered Instruments
  • Waveform Generation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7397ARZ is rigorously tested and ensured to meet the high standards of performance and reliability that customers expect from Analog Devices. It is RoHS compliant and designed to meet the demands of extended industrial temperature ranges.

Ordering Information

To order or to find more information about the AD7397ARZ, visit the Analog Devices Inc. website or contact their sales representatives. Ensure the product meets your application requirements, and take advantage of the technical support offered by Analog Devices to streamline your design process.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess