EN
  • EN
  • DE

AD7400YRWZ-REEL7

Part No AD7400YRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Isolated Sigma-Delta Modulator | IC MODULATOR 16BIT 10M 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 10M
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V, 4.5V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD7400
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137171-AD7400YRWZ-REEL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7400YRWZ-REEL7 CAD Model

Description

Product Overview: AD7400YRWZ-REEL7 from Analog Devices Inc.

The AD7400YRWZ-REEL7 is a cutting-edge, isolated sigma-delta modulator from Analog Devices Inc., renowned for its precision and performance in industrial applications. This high-performance product is designed to facilitate accurate and reliable isolation of high-speed analog signals, making it an ideal choice for a wide range of applications, including motor control, power quality monitoring, and industrial data acquisition systems.

At the heart of the AD7400YRWZ-REEL7 is a second-order sigma-delta modulator that converts an analog input signal into a high-speed, one-bit data stream with a pulse density modulation (PDM) output. This modulator features a wide analog input bandwidth and operates over a wide temperature range, ensuring that it can handle the most demanding of industrial environments.

The device utilizes Analog Devices’ iCoupler® technology to provide galvanic isolation between the input signal and the output, thereby protecting sensitive circuitry from high-voltage transients and common-mode noise. This isolation is certified to industry safety standards, providing the assurance needed for critical applications.

Key features of the AD7400YRWZ-REEL7 include:

  • 16-bit resolution with no missing codes
  • High isolation voltage (up to 5 kV RMS)
  • Wide analog input range
  • High operating temperature range (-40°C to +125°C)
  • Low power consumption
  • Easy to use with a standard SPI or MICROWIRE interface for data output

The AD7400YRWZ-REEL7 is supplied in a compact, 16-lead SOIC_W package that is optimized for space-constrained applications. It is also available in tape and reel form, denoted by the REEL7 suffix, which is suitable for high-volume automated manufacturing processes.

With its robust design and advanced features, the AD7400YRWZ-REEL7 from Analog Devices Inc. is the go-to solution for professionals seeking a reliable and precise isolation modulator. Its combination of performance, isolation, and ease of use makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess