AD7401A Isolated Sigma-Delta Modulator from Analog Devices Inc.
The AD7401A is a high-performance, second-order, sigma-delta (Σ-Δ) modulator that converts an analog input signal into a high-speed, single-bit data stream. Produced by the renowned Analog Devices Inc., this modulator is part of a product line known for its precision and reliability in demanding industrial applications.
Key Features:
- High Isolation Voltage: With a reinforced isolation rating of up to 5 kV RMS, the AD7401A ensures safety and signal integrity in high-voltage applications.
- Wide Bandwidth: The device supports a signal bandwidth of up to 250 kHz, making it suitable for a variety of dynamic applications.
- High Oversampling Ratio (OSR): An OSR of 128 provides enhanced noise reduction and improved dynamic range.
- Integrated Digital Filter: The on-chip digital filter simplifies the design by reducing the need for external components.
- Robust Error Detection: Features such as cyclic redundancy check (CRC) and a shorted-input fail-safe ensure reliable operation even in harsh conditions.
Applications:
The AD7401A is ideally suited for a wide range of applications, including:
- Motor control feedback systems
- Power quality monitoring
- Industrial data acquisition systems
- Current sensing in power inverters
Technical Specifications:
Parameter
Value
Resolution
16 Bits
Input Voltage Range
±320 mV (differential)
Supply Voltage
3.0 V to 5.5 V
Operating Temperature Range
-40°C to +125°C
For designers seeking an isolated analog-to-digital conversion solution with high accuracy and reliability, the AD7401A from Analog Devices Inc. is a compelling choice. It delivers high-performance data conversion in challenging environments where electrical isolation is paramount.