EN
  • EN
  • DE

AD7401YRWZ-REEL

Part No AD7401YRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Isolated Module
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 5.5 V, 5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 171725-AD7401YRWZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7401YRWZ-REEL CAD Model

Description

The AD7401YRWZ-REEL is a high-performance, second-order, sigma-delta (ΣΔ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on Analog Devices Inc.'s iCoupler® technology. This product is part of a series of isolation components that provide robust, safety-compliant isolation for industrial, healthcare, and automotive applications, ensuring both signal integrity and protection for sensitive circuitry.

Key Features

  • Isolation: With Analog Devices' proven iCoupler® technology, the AD7401YRWZ-REEL provides galvanic isolation up to 5 kV RMS, making it ideal for high-voltage applications where electrical isolation is crucial for safety and noise immunity.
  • High Precision: The device features a 16-bit resolution with no missing codes and a wide dynamic range, ensuring accurate signal conversion for precise control and measurement systems.
  • High Data Rate: The modulator operates at a high data output rate of up to 20 MHz, allowing for fast signal processing suitable for dynamic applications.
  • Integrated Features: It includes an on-chip reference and a buffered differential input, simplifying system design and reducing external component count.
  • Package and Supply: The AD7401YRWZ-REEL comes in a compact, 16-lead wide-body SOIC package and operates from a 5 V power supply, which is convenient for standard industrial power rails.

Applications

The device is highly versatile and is typically used in applications such as:

  • Industrial process controls
  • Motor control feedback systems
  • Isolated data acquisition systems
  • Medical equipment requiring electrical isolation
  • Automotive battery monitoring

The AD7401YRWZ-REEL from Analog Devices Inc. is a robust and reliable choice for designers looking to integrate isolated analog-to-digital conversion in their systems, with the added benefit of a high level of integration to streamline design and reduce time-to-market.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess