EN
  • EN
  • DE

AD7401YRWZ

Part No AD7401YRWZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Isolated Sigma-Delta Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Type Isolated Module
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual Supply
Operating Supply Voltage 3 V ~ 5.5 V, 5V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1137173-AD7401YRWZ
Manufacturer Homepage www.analog.com
Family Name AD7401
Introduction Date February 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7401YRWZ CAD Model

Description

AD7401YRWZ Isolated Sigma-Delta Modulator

The AD7401YRWZ from Analog Devices Inc. is a high-performance second-order sigma-delta modulator that converts an analog input signal into a high-speed, single-bit data stream with on-chip digital isolation based on Analog Devices' iCoupler® technology. This product is designed for precision signal acquisition and control systems, offering a significant advantage in terms of noise performance, robustness against harsh environments, and isolation capabilities.

With its 16-lead SOIC wide-body package, the AD7401YRWZ ensures ample creepage and clearance distances to maintain electrical isolation between the input and output sides. This feature makes it an ideal choice for applications requiring stringent safety standards, such as industrial process controls, motor drives, and medical equipment monitoring.

The modulator operates from a 5 V power supply and accepts a differential input voltage range of ±250 mV (G = 1). It boasts an impressive signal-to-noise ratio (SNR) and provides a serial interface that outputs the single-bit data stream at a rate of up to 20 MHz. This high data rate allows for oversampling, which can be used to improve the SNR and to simplify the digital filtering and decimation stages.

Key features of the AD7401YRWZ include:

  • Integrated isolation barrier for safety and noise immunity
  • High common-mode transient immunity: >25 kV/µs
  • Wide operating temperature range: -40°C to +125°C
  • Up to 5.7 kV RMS isolation rating
  • Low power consumption
  • Robust against high-frequency interference
  • Enhanced system performance through better signal acquisition

Developers can take advantage of the AD7401YRWZ's isolated nature to protect sensitive circuits from high common-mode voltages and to break ground loops, thereby improving measurement accuracy and system safety. The product's reliability and performance are further underlined by Analog Devices' reputation for delivering high-quality components that meet the demanding needs of industrial and medical applications.

Whether implementing inverter control feedback mechanisms or capturing sensitive biomedical signals, the AD7401YRWZ provides a compact, efficient, and reliable solution for your data acquisition needs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess