EN
  • EN
  • DE

AD7403-8BRIZ-RL7

Part No AD7403-8BRIZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MODULE 16BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Isolated Module 16 b - Serial 8-SOIC-IC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name AD7403
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7403-8BRIZ-RL7CT, AD7403-8BRIZ-RL7-ND, 505-AD7403-8BRIZ-RL7TR, 505-AD7403-8BRIZ-RL7DKR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909676-AD7403-8BRIZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7403-8BRIZ-RL7 CAD Model

Description

Product Overview: AD7403-8BRIZ-RL7

The AD7403-8BRIZ-RL7 is a high-performance, second-order, sigma-delta (Σ-Δ) modulator from Analog Devices Inc. that converts an analog input signal into a high-speed, single-bit data stream. This product is part of the precision isolation amplifier series, designed to provide robust industrial-level signal isolation with an emphasis on performance and reliability.

Key Features

  • Isolation: The AD7403-8BRIZ-RL7 offers reinforced galvanic isolation up to 5 kV RMS, making it ideal for safety-critical applications that require high voltage isolation between the input and the output.
  • Resolution: With its sigma-delta modulator, this product provides 16-bit resolution performance, ensuring precise signal conversion for critical measurement and control systems.
  • Data Interface: It features a high-speed serial interface that can be easily connected to microprocessors or DSPs, facilitating efficient data transfer.
  • Input Range: The device operates with a differential input voltage range, optimized for direct connection to shunt resistors or other low voltage level signal sources.
  • Integrated Features: It includes an on-chip reference and a digital filter, simplifying system design and reducing external component requirements.
  • Package: The AD7403-8BRIZ-RL7 is available in a compact, surface-mount, 16-lead SOIC package, suitable for space-constrained applications.

Applications

This modulator is highly suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Motor control feedback systems
  • Power quality monitoring
  • Medical instrumentation requiring electrical isolation
  • Isolated data acquisition systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number AD7403-8BRIZ-RL7 Resolution 16-Bit Isolation Voltage 5 kV RMS Package 16-Lead SOIC

The AD7403-8BRIZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing advanced isolation and signal processing solutions that meet the stringent requirements of modern industrial and medical applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6347 $58.5388
9+ $12.0080 $108.0720
13+ $11.6327 $151.2251
18+ $11.2575 $202.6350
23+ $10.8822 $250.2906
31+ $9.7565 $302.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess