EN
  • EN
  • DE

AD7418ARZ-REEL

Part No AD7418ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1012812-AD7418ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7418ARZ-REEL CAD Model

Description

AD7418ARZ-REEL Temperature Sensor IC by Analog Devices Inc.

The AD7418ARZ-REEL from Analog Devices Inc. is a high-precision, digital temperature sensor and analog-to-digital converter (ADC) integrated circuit designed for versatile temperature measurement and control applications. This device offers excellent accuracy and flexibility in a compact surface-mount package, making it ideal for embedded systems, environmental monitoring, and industrial control systems.

Key Features:

  • Integrated Temperature Sensor: The AD7418ARZ-REEL features an on-chip temperature sensor that provides a direct digital output, eliminating the need for additional signal conditioning.
  • 10-bit ADC: It incorporates a 10-bit analog-to-digital converter, offering precise measurement capabilities for both temperature and analog input signals.
  • Single Supply Operation: This device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered applications and simplifying power management in system design.
  • Programmable Configuration: The sensor's configuration can be programmed via a serial I²C-compatible interface, allowing easy integration into microcontroller-based systems.
  • Multiple Channel Inputs: In addition to the on-board temperature sensor, the AD7418ARZ-REEL offers four single-ended analog input channels, providing versatility for multiplexed applications.
  • Power Saving Modes: It includes power-saving features such as a shutdown mode and an automatic power-down function to reduce power consumption when the device is not in use.
  • Robust Packaging: The device is available in a 16-lead SOIC package, provided in a reel format for efficient handling and manufacturing integration.

Applications:

The AD7418ARZ-REEL is suitable for a wide range of applications where accurate temperature readings and analog signal processing are required. It is commonly used in:

  • Environmental Control Systems
  • Computer Thermal Management
  • Industrial Process Control
  • Portable Instrumentation
  • Smart Sensors and IoT Devices

With its high level of integration and performance, the AD7418ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to add reliable temperature sensing and analog input capabilities to their projects.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess