EN
  • EN
  • DE

AD746JRZ-REEL7

Part No AD746JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 2 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD746JRZ-REEL7DKR, AD746JRZ-REEL7-ND, AD746JRZ-REEL7TR, AD746JRZ-REEL7CT, AD746JRZREEL7
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909689-AD746JRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD746JRZ-REEL7 CAD Model

Description

Introducing the AD746JRZ-REEL7 from Analog Devices Inc.

The AD746JRZ-REEL7 is a high-performance, precision operational amplifier brought to you by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the esteemed AD746 series, known for its excellent accuracy and stability. The device is packaged in a convenient reel format, making it ideal for high-volume production environments.

Key Features

  • Precision Performance: The AD746JRZ-REEL7 offers exceptional precision with low offset voltage and drift, ensuring accurate signal amplification for critical applications.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for a variety of signal processing tasks.
  • Fast Settling Time: The device boasts a fast settling time, allowing for quick and efficient response to signal changes, which is crucial for control systems and fast data acquisition.
  • Low Noise: It features low noise performance, minimizing the distortion and interference in sensitive applications such as audio processing and instrumentation.
  • High Output Drive: Capable of delivering high output current, the AD746JRZ-REEL7 can drive heavy loads without compromising performance.
  • Dual Supply Operation: This op-amp operates with a dual supply voltage ranging from ±5 V to ±15 V, offering flexibility for various circuit designs.

Applications

The AD746JRZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Instrumentation and control systems
  • Analog-to-digital converter drivers
  • High-quality amplifiers in consumer products

Engineered for reliability and performance, the AD746JRZ-REEL7 is available in a RoHS-compliant SOIC package, ensuring environmental standards are met while providing robust functionality. Whether you're designing high-fidelity audio equipment or precise measurement instruments, this operational amplifier is an excellent choice for achieving top-notch performance in your electronic designs.

With its impressive specifications and Analog Devices' reputation for quality, the AD746JRZ-REEL7 stands out as a superior choice for engineers and designers looking for a reliable, high-performance operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess