EN
  • EN
  • DE

AD746JRZ

Part No AD746JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 13MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 13MHz
-3db Bandwidth 13MHz
Current - Input Bias 110pA
Voltage - Input Offset 300μV
Operating Supply Current 7mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008135-AD746JRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD746JRZ CAD Model

Description

Product Overview: AD746JRZ from Analog Devices Inc.

The AD746JRZ is a high-performance, precision, dual operational amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier (op-amp) is known for its excellent accuracy and stability, making it an ideal choice for applications requiring high precision and low noise performance.

Key Features:

  • Supply Voltage: The AD746JRZ operates at a supply voltage range of ±5 V to ±15 V, providing designers with flexibility in various circuit configurations.
  • Bandwidth and Slew Rate: It boasts a wide bandwidth of 4 MHz and a fast slew rate of 16 V/μs, ensuring rapid response times and suitability for high-speed signal processing applications.
  • Low Offset Voltage: With a typical input offset voltage of just 0.5 mV, this op-amp maintains signal integrity by minimizing errors and drift over time and temperature.
  • Low Noise: The device features a low noise density of 9 nV/√Hz at 1 kHz, making it an excellent choice for audio applications and other sensitive instrumentation where noise performance is critical.
  • Output Drive Capability: The AD746JRZ can drive ±10 mA of output current, which is suitable for a wide range of load conditions.
  • Package: It is available in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, allowing for efficient use of board space in dense electronic designs.

Applications:

The AD746JRZ is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional audio equipment
  • Test and measurement instrumentation
  • Analog and digital control systems

Conclusion:

With its combination of precision, low noise, and high-speed performance, the AD746JRZ from Analog Devices Inc. is a superior choice for engineers and designers looking to improve the accuracy and integrity of their electronic systems. Whether for professional audio, instrumentation, or control applications, this dual operational amplifier provides the reliability and performance required for demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4590 $68.7540
13+ $9.4023 $122.2299
20+ $9.1085 $182.1700
27+ $8.8147 $237.9969
34+ $8.5209 $289.7106
46+ $7.6394 $351.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess