EN
  • EN
  • DE

AD7476ABKS-500RL7

Part No AD7476ABKS-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS SC70-6 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number AD7476A
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554563-AD7476ABKS-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7476ABKS-500RL7 CAD Model

Description

Analog Devices Inc. AD7476ABKS-500RL7: Precision 12-Bit SAR ADC

The AD7476ABKS-500RL7 is a high-performance, 12-bit, successive approximation analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

With its 12-bit resolution, the AD7476ABKS-500RL7 ensures precise digital representation of analog signals, providing users with critical data fidelity for sensitive measurements and control systems. The device operates on a single 2.35 V to 5.25 V power supply, offering flexibility in various power environments and making it suitable for battery-operated devices.

One of the standout features of the AD7476ABKS-500RL7 is its high-speed performance, with a throughput rate of up to 1 MSPS (mega-samples per second). This allows for real-time data acquisition, which is essential in rapidly changing environments where timely decision-making is crucial.

The ADC comes in a compact SOT-23-6 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its functionality or reliability, ensuring it can be integrated into tight spaces without sacrificing performance.

Moreover, the AD7476ABKS-500RL7 features a SPI-compatible serial interface, which simplifies the connection to microprocessors and microcontrollers, reducing the complexity of system design and speeding up time-to-market for end products. This interface also supports daisy-chaining of multiple ADCs, making it an ideal choice for systems requiring simultaneous multi-channel data acquisition.

For design engineers looking for an ADC that offers a balance between precision, speed, and size, the AD7476ABKS-500RL7 from Analog Devices Inc. is an excellent choice. Its robust design, coupled with high-speed data acquisition capabilities, makes it a versatile component for a multitude of applications that demand high-performance analog-to-digital conversion.

Overall, the AD7476ABKS-500RL7 exemplifies Analog Devices Inc.'s commitment to delivering cutting-edge technology that enhances the accuracy and efficiency of electronic systems across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2353 $66.1765
11+ $10.8598 $119.4578
17+ $10.5204 $178.8468
23+ $10.1810 $234.1630
30+ $9.8417 $295.2510
40+ $8.8235 $352.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess