EN
  • EN
  • DE

AD7476ABRMZ

Part No AD7476ABRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 077023-AD7476ABRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7476ABRMZ CAD Model

Description

AD7476ABRMZ - 12-Bit, 1 MSPS A/D Converter from Analog Devices Inc.

The AD7476ABRMZ is a high-performance 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact package. This ADC operates at a conversion rate of up to 1 Meg sample per second (MSPS), providing rapid data acquisition for a wide range of applications, from medical instrumentation to industrial process control and data acquisition systems.

With its 12-bit resolution, the AD7476ABRMZ ensures accurate digitization of analog signals, making it an ideal choice for systems that require precise measurements and tight control loops. The device features a successive approximation register (SAR) architecture, which contributes to its fast sampling rate and low power consumption.

Key Features:

  • High Resolution: 12-bit resolution offers fine detail in signal conversion, ensuring that even subtle variations in the analog input are captured accurately.
  • Fast Sampling Rate: With a conversion speed of 1 MSPS, the AD7476ABRMZ is suited for applications that demand quick data throughput and minimal latency.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single 2.35 V to 5.25 V power supply, minimizing power draw without compromising performance.
  • Compact Package: Available in an 8-lead MSOP (Micro Small Outline Package), this ADC saves valuable board space, making it ideal for space-constrained applications.
  • Simple Interface: The device features a simple, SPI-compatible serial interface, which facilitates easy integration into most digital systems and reduces the complexity of system design.
  • Versatile: The AD7476ABRMZ can be used in single-ended or pseudo-differential input modes, providing flexibility in interfacing with different sensor types.

This ADC also includes features like an on-chip track-and-hold circuit, which ensures that the input signal is captured cleanly and accurately, and a power-down mode that reduces power consumption when the device is not actively converting.

The AD7476ABRMZ from Analog Devices Inc. is a robust and reliable choice for designers looking to balance performance, power efficiency, and space constraints in their digital conversion applications. Its combination of speed, precision, and low power operation makes it a versatile component for a multitude of electronic systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7642 $59.0568
9+ $12.1143 $109.0287
13+ $11.7357 $152.5641
18+ $11.3571 $204.4278
23+ $10.9786 $252.5078
31+ $9.8428 $305.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess