EN
  • EN
  • DE

AD7476ARTZ

Part No AD7476ARTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 37924-AD7476ARTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7476ARTZ CAD Model

Description

Product Overview: AD7476ARTZ by Analog Devices Inc.

The AD7476ARTZ is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This compact and efficient ADC is designed to deliver fast, accurate digital data from analog inputs, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and communication devices.

Key Features:

  • Resolution: The AD7476ARTZ boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a high-speed sampling rate of up to 1 MSPS (million samples per second), enabling real-time data processing for dynamic systems.
  • Single Supply Operation: Designed for single 2.35 V to 5.25 V power supply operation, this ADC simplifies power management in embedded systems.
  • Low Power Consumption: The device features low power consumption, drawing just 1.25 mA at the full 1 MSPS sampling rate, which is beneficial for battery-powered and portable applications.
  • Compact Package: The AD7476ARTZ is available in a small SOT-23 6-lead package, making it an excellent choice for space-constrained applications.
  • SPI-Compatible Serial Interface: Its SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • No External Driver Required: The ADC operates with no external driver components needed, reducing system complexity and cost.

Applications:

The AD7476ARTZ is versatile and can be used in various applications where precision ADC is necessary. It is particularly suitable for:

  • Portable Battery-Powered Devices
  • Medical Instruments such as ECG and EEG Monitors
  • Data Acquisition Systems
  • Communication Systems
  • Instrumentation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7476ARTZ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional and industrial environments.

With its combination of speed, precision, and low power consumption, the AD7476ARTZ is a highly efficient ADC solution that provides a seamless bridge between the analog and digital worlds in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess