The AD7490BCP is a high-performance, 16-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This ADC is designed to operate with a single 5 V power supply and features a high-speed serial interface.
Key Features
- Resolution: 12 bits, offering fine granularity for a wide range of applications.
- Number of Channels: 16 single-ended inputs, providing ample data acquisition capabilities for multi-sensor systems.
- Sampling Rate: Up to 1 MSPS (Mega-Samples Per Second), enabling real-time data processing in demanding scenarios.
- Interface: High-speed, SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
- Low Power Consumption: Optimized for power-sensitive applications, with a typical operating current of just 0.7 mA.
- Software Configurable: Full control over conversion and power-down modes via software, enhancing flexibility and ease of use.
- Package: Compact 38-lead TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
Applications
The AD7490BCP is ideal for a broad range of applications, including:
- Data acquisition systems
- Industrial automation and process control
- Medical instruments
- Instrumentation and control systems
- Battery-powered devices
Performance Benefits
With its combination of high resolution, multiple input channels, and fast sampling rate, the AD7490BCP delivers accurate and rapid conversion of analog signals to digital, making it an excellent choice for precision measurement and control tasks. Its low power consumption and flexible interface options further ensure that it can be deployed in a variety of environments without compromising on performance or efficiency.
For designers and engineers seeking a reliable and versatile ADC solution, the AD7490BCP from Analog Devices Inc. stands out as a robust option that can meet the demands of complex and varied applications.