EN
  • EN
  • DE

AD7502KQ

Part No AD7502KQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 4/8 Channel Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137286-AD7502KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7502KQ CAD Model

Description

AD7502KQ Chip Image

The AD7502KQ from Analog Devices Inc. is a high-performance, dual 4-channel analog multiplexer that offers exceptional accuracy and reliability for a variety of data acquisition and control systems. Designed with the latest technology, the AD7502KQ allows for precise signal routing in complex analog and digital circuits.

Key Features

  • Wide Operating Voltage: The device operates over a wide range of voltages, accommodating various levels of signal inputs and making it versatile for multiple applications.
  • Low On-Resistance: The AD7502KQ boasts a low on-resistance, which minimizes signal loss and ensures high-quality signal transmission.
  • Low Crosstalk: With excellent isolation between channels, the device ensures minimal interference, or crosstalk, between signals, preserving signal integrity.
  • High-Speed Switching: Fast switching capabilities of the AD7502KQ make it suitable for applications requiring quick response times and high throughput.
  • Durable Construction: Housed in a robust package, the AD7502KQ is designed to withstand harsh environments and provide reliable performance over its lifespan.

Applications

The AD7502KQ is ideal for a variety of applications, including:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Communication systems
  • Analog signal routing

Technical Specifications

Parameter Value
Number of Channels 8 (Dual 4-Channel)
Operating Voltage Range ±15V to ±20V
On-Resistance (Max) 175Ω
Switching Time (Max) 1.5µs
Package Type PDIP, CERDIP

For designers and engineers looking for a reliable multiplexer solution, the AD7502KQ offers the performance and quality expected from a leader in analog technology, Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess