EN
  • EN
  • DE

AD7503KNZ

Part No AD7503KNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 800ns, 800ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 30pF
Current - Leakage (IS(off)) (Maximum) 2nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767334-AD7503KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7503
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7503KNZ CAD Model

Description

The AD7503KNZ is a high-performance, quad analog switch manufactured by the renowned company, Analog Devices Inc. This switch is designed to provide precise and reliable control of analog signals in a wide range of applications, from industrial automation to communication systems. With its robust design and versatile functionality, the AD7503KNZ is an essential component for engineers and designers looking for a reliable switching solution.

Key Features

  • Quad SPST Switch Configuration: The AD7503KNZ features four single-pole, single-throw (SPST) switches, allowing for multiple signal paths to be controlled independently.
  • Low On Resistance: This device offers a low on resistance, typically around 80 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Analog Signal Range: The switch is capable of handling a broad range of analog signals, making it highly adaptable to various types of input.
  • High Precision: Analog Devices Inc. is known for its precision technology, and the AD7503KNZ lives up to this reputation by delivering accurate and stable performance.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7503KNZ operates with minimal power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The AD7503KNZ is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Process control systems

Quality and Reliability

Analog Devices Inc. is a leader in the semiconductor industry, and the AD7503KNZ is built to the highest standards of quality and reliability. This product is available in a DIP package, ensuring easy integration into a variety of circuit boards and systems. With Analog Devices' commitment to excellence, you can trust the AD7503KNZ to perform consistently and effectively in your most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess