EN
  • EN
  • DE

AD7521LQ

Part No AD7521LQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207271-AD7521LQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7521LQ CAD Model

Description

The AD7521LQ is a monolithic, high-performance 12-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision DAC is designed for applications that require a stable and accurate analog output generated from digital values. It is widely used in instrumentation, digital control systems, and wherever the digital-to-analog conversion is necessary with high reliability and performance.

Key Features:

  • Resolution: The AD7521LQ offers a 12-bit resolution, providing fine granularity for converting digital signals to analog with high precision.
  • Compatibility: It features a versatile interface that is compatible with most 8-bit and 16-bit microprocessors, including the popular 6800 and 8085 series.
  • Settling Time: The DAC boasts a fast settling time, allowing for quick updates to the analog output, which is essential for real-time applications.
  • Linearity: With excellent integral and differential linearity specifications, the AD7521LQ ensures minimal error throughout its full output range.
  • Monolithic Construction: The device's monolithic construction guarantees thermal and electrical consistency, leading to stable performance over various conditions.
  • Package: The AD7521LQ is available in a CERDIP (Ceramic Dual In-line Package), which provides robustness and reliability, suitable for industrial environments.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Industrial Automation
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)

The AD7521LQ is characterized by its ease of use, with no need for external components to set the full-scale current. Analog Devices Inc. ensures that each unit is tested and calibrated to deliver performance that meets or exceeds the listed specifications. With its robust design and reliable performance, the AD7521LQ is an excellent choice for system designers who require a dependable DAC solution.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess