EN
  • EN
  • DE

AD7525LN

Part No AD7525LN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 1/2 Digit BCD Monolithic CMOS Digitally Controlled Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137336-AD7525LN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7525LN CAD Model

Description

Product Overview: AD7525LN - Analog Devices Inc.

The AD7525LN is a precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., designed to offer exceptional accuracy and stability in a wide range of applications. This 8-bit DAC is part of the renowned AD7525 series, known for its high-performance CMOS (Complementary Metal-Oxide-Semiconductor) technology.

Key Features

  • Resolution: 8-bit, offering fine granularity for analog output.
  • Architecture: Utilizes a R-2R ladder network which ensures excellent resistance matching and linearity.
  • Settling Time: Fast conversion rate with a typical settling time that ensures quick response in dynamic systems.
  • Output Type: The DAC provides a buffered voltage output, compatible with various analog systems.
  • Power Supply: Operates on a single +5V supply, minimizing power consumption and easing power supply design.
  • Package: Available in a compact DIP (Dual In-line Package), suitable for through-hole mounting, which makes it easy to integrate into a variety of circuit boards.

Applications

The AD7525LN is versatile and can be used in numerous applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Computerized Calibration
  • Automated Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7525LN is no exception. It is manufactured to the highest standards, ensuring reliable performance even in the most demanding conditions. The device's robust design means it is well-suited for industrial environments where temperature fluctuations and vibrations are common.

Technical Support and Resources

Comprehensive technical support is provided by Analog Devices Inc., including detailed datasheets, application notes, and design tools. Customers can access a wealth of resources to facilitate the integration of the AD7525LN into their projects, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess