EN
  • EN
  • DE

AD7528KN

Part No AD7528KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 8-bit 20-Pin PDIP N Tube / IC DAC 8BIT DUAL MULTIPLY 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 077036-AD7528KN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7528
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7528KN CAD Model

Description

Analog Devices Inc. AD7528KN Dual 8-Bit DAC

The AD7528KN is a high-performance dual digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This versatile component is ideal for a wide array of applications, including process control systems, digital signal processing, and computer-controlled calibration. The AD7528KN is known for its reliability, accuracy, and ease of integration into various electronic systems.

This dual 8-bit DAC features two DACs on a single monolithic chip, providing a compact solution for systems requiring multiple DACs. Each DAC is an 8-bit voltage-out type, which allows for a straightforward interface with microprocessors and other digital logic. The AD7528KN boasts a fast settling time, ensuring quick response to digital input changes, which is critical for applications that require high-speed data conversion.

Key Features of the AD7528KN:

  • Resolution: 8 bits for each DAC, enabling precise digital-to-analog conversion.
  • Monolithic Design: Two DACs integrated onto a single chip for space-saving and reduced complexity.
  • Settling Time: Offers a fast settling time, enhancing the performance in dynamic applications.
  • Power Supply: Operates on a single +5V to +15V power supply or dual ±5V to ±15V supplies, providing flexibility in system power design.
  • Interface: Simple digital interface compatible with most microprocessors.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-operated equipment.
  • Package: Available in a 20-pin DIP (Dual In-line Package), which is widely used and easily handled in manufacturing and prototyping.

The AD7528KN is equipped with a TTL/CMOS-compatible digital interface, ensuring easy connectivity with a variety of digital systems. Its design reduces the need for external components, simplifying the overall circuit design and reducing the bill of materials for product development.

As with all Analog Devices products, the AD7528KN is manufactured to high standards to ensure consistent performance and quality. Whether used in industrial instrumentation or consumer electronics, the AD7528KN delivers precision and durability that designers and engineers can rely on.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess