EN
  • EN
  • DE

AD7545AKRZ-REEL7

Part No AD7545AKRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AD7545
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7545AKRZ-REEL7DKR, AD7545AKRZ-REEL7CT, AD7545AKRZ-REEL7TR, AD7545AKRZ-REEL7-ND
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859628-AD7545AKRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7545AKRZ-REEL7 CAD Model

Description

Analog Devices Inc. AD7545AKRZ-REEL7 Digital-to-Analog Converter

The AD7545AKRZ-REEL7 is a high-performance, 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This monolithic CMOS DAC is designed to offer a combination of excellent accuracy and high speed, making it an ideal choice for a wide range of applications including process control systems, digital signal processing, and computerized calibration. The AD7545AKRZ-REEL7 comes in a convenient surface-mount package, specifically in a 20-lead SOIC (Small Outline Integrated Circuit) form factor, which is suitable for compact and high-density circuit designs.

Key Features:

  • Resolution: The device boasts a 12-bit resolution which ensures fine granularity in analog output, providing high precision for demanding applications.
  • Settling Time: It offers a fast settling time, typically around 1 µs, which is critical for applications that require rapid changes in output voltage.
  • Single Supply Operation: The DAC operates from a single +5V supply, simplifying power supply design and reducing power consumption.
  • Low Power Consumption: It is optimized for low power operation, making it suitable for portable and battery-operated equipment.
  • Interface Flexibility: The device features a versatile digital interface that is compatible with most microprocessors and digital systems, ensuring easy integration into a variety of designs.
  • Monolithic CMOS Design: The integration of CMOS technology provides a reliable performance with the benefits of reduced power dissipation and high noise immunity.
  • Packaging: Supplied in a tape and reel form (REEL7), it is ideal for automated assembly processes, facilitating mass production and ensuring cost-effectiveness.

Applications:

  • Data Acquisition Systems
  • Process Control
  • Digital Signal Processing (DSP)
  • Automated Test Equipment (ATE)
  • Robotics and Industrial Automation

The AD7545AKRZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality data conversion products. Its combination of precision, speed, and low power consumption packaged in a practical surface-mount design makes it a versatile component for engineers and designers looking to enhance the performance of their digital systems with reliable analog output capabilities.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess