EN
  • EN
  • DE

AD7549KNZ

Part No AD7549KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL LC2MOS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 15V
Digital Supply Voltage 15V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 137288-AD7549KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7549KNZ CAD Model

Description

Analog Devices Inc. AD7549KNZ Dual 12-Bit Digital-to-Analog Converter

The AD7549KNZ from Analog Devices Inc. is a precision, dual 12-bit digital-to-analog converter (DAC) designed to offer high-performance digital-to-analog conversion in a compact package. This integrated circuit (IC) is tailored for applications requiring dual DACs with matched characteristics, making it an ideal choice for sophisticated industrial, communication, and instrumentation systems.

Key Features:

  • Dual 12-Bit DACs: The AD7549KNZ features two independent DACs on a single chip, providing simultaneous and matched analog outputs.
  • Monolithic CMOS Design: The device is built using a high-grade CMOS process, ensuring low power consumption and reliable performance.
  • Wide Dynamic Range: The DACs are capable of converting 12-bit digital data into analog signals with high precision, offering a wide dynamic range for various applications.
  • Double-Buffered Inputs: Each DAC has its own input register, allowing for the smooth updating of analog outputs without glitches.
  • Flexible Reference Inputs: The AD7549KNZ supports both unipolar and bipolar reference inputs, giving designers the flexibility to choose the appropriate reference voltage for their specific application.
  • Low Power Consumption: The device is designed for efficient power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Standard DIP Package: The AD7549KNZ is offered in a standard 20-pin DIP (Dual In-line Package), facilitating easy integration into a wide range of circuit boards.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Signal Processing (DSP)
  • Waveform Generation

The AD7549KNZ stands out for its dual DAC configuration, which ensures consistent and accurate analog output signals. Its robust design and versatile features make it a reliable choice for engineers and designers looking to implement precise analog signal generation in their digital systems. With its ease of use and integration, the AD7549KNZ continues to be a go-to component for those in need of a high-quality, dual-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess